NPFC - MIL-DTL-2/62
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 February 2010 |
| Status: | inactive |
| Page Count: | 3 |
intended Use:
The valves covered by this specification sheet are intended for use with methane cylinders.
Document History
MIL-DTL-2/62
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with methane cylinders.
September 29, 2006
VALVE, CYLINDER, GAS: METHANE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with methane cylinders.
September 25, 2002
VALVE, CYLINDER, GAS: METHANE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with methane cylinders.
June 9, 1995
VALVE, CYLINDER, GAS: METHANE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...