CEN - EN 2863
Aerospace series - Nuts, anchor, self-locking, fixed, 90 degrees corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
Document History
EN 2863
February 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 90 degrees corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 degrees C
A description is not available for this item.