SNV - SN EN 2817
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D Less than or equal to 200 mm - Rm Greater than or equal to 1 070 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel FE-PM1802 (X5CrNiCu15-5)
Consumable electrode remelted
Solution treated and precipitation treated
Bar for machining
a or D ≤ 200 mm
Rm ≥ 1 070 MPa
for aerospace applications.
Document History
SN EN 2817
February 1, 2010
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D Less than or equal to 200 mm - Rm Greater than or equal to 1 070 MPa
This European Standard specifies the requirements relating to:
Steel FE-PM1802 (X5CrNiCu15-5)
Consumable electrode remelted
Solution treated and precipitation treated
Bar for machining
a or D ≤...