GMW16348

Functional, Non-visible, Interior Trim System Minimum Material Performance Requirements

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2010
Status: inactive
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

This standard identifies minimum performance requirements for interior materials intended for non-visible applications where material definition is not critical. It also defines the minimum physical properties that need to be provided and documented to describe the material. These materials can be listed on an approved source list such as MATSPC, and the specification allows for a methodology.

Material Description. The material description is part of each unique usage of this specification. Section 8 on Coding has the details on how to denote this specification on an Engineering drawing. The material description includes a thickness or mass per unit area of the construction, a general manufacturing technique and a polymeric family or natural fiber description.

Symbols. Not applicable.

Typical Applications. Typical applications include air caps, stuffer foams, filler panels, scrims, non-foam seat cushions, etc., that are not covered by other material specifications.

Remarks. Not applicable.

Document History

September 1, 2020
Functional, Non-visible, Interior Trim System Minimum Material Performance Requirements
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2015
Functional, Non-visible, Interior Trim System Minimum Material Performance Requirements
This standard identifies minimum performance requirements for interior materials intended for visible or nonvisible applications where material definition to a common commodity specific specification...
GMW16348
March 1, 2010
Functional, Non-visible, Interior Trim System Minimum Material Performance Requirements
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...

References

Advertisement