DSF/prEN ISO 17769-2
Liquid pumps - General terms and installation - Definitions, quantities, letter symbols and units - Part 2: Pumping System (ISO/DIS 17769-2:2010)
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard deals with terms, letter symbols and units related to the flow of liquids through rotodynamic and positive displacement liquid pumps and associated installations. It serves as a means of clarifying communications between the installation designer, manufacturer, operator and plant constructor. Part 1 deals with liquid pumps. Part 2 deals with Pumping Systems The standard identifies the units in common usage but all further legal units may be used. This part 2 deals mainly with Pumping Systems. For ease of use, some definitions already available in Part 1 have been repeated. The definitions are set out showing firstly the most common form of a quantity followed by some frequently used variants. Other variants can be constructed and appropriate symbols evolved using the symbols and subscripts shown. Prefixes such as working ..., design ..., can be also applied to the defined quantities. This standard is not concerned with terms, letter symbols and units referring to the component parts of rotodynamic and positive displacement pumps and installations. Whenever possible symbols and definitions conform to those used in ISO 31 and ISO 1000, with further explanations where these are deemed appropriate. Some deviations have been incorporated for reasons of consistency.
Document History