SNV - SN EN 4084
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 degrees C
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of two lug fixed anchor nuts, with counterbore and a selflocking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium plated, MoS2 lubricated.
Classification: 1 100 MPa 1) / 235 °C 2).
1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.
2) Maximum temperature that the nut can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
Document History