SNV - SN EN 13448+A1

Agricultural and forestry machinery - Inter-row mowing units - Safety

active, Most Current
Organization: SNV
Publication Date: 1 March 2010
Status: active
Page Count: 20
ICS Code (Harvesting equipment): 65.060.50
scope:

This European Standard specifies the safety requirements and test methods for the design and construction of inter-row mowing units with vertical spindles mounted on grass cutting machines such as flail mowers, used in agriculture, forestry and landscaping to cut the grass in the area between two successive obstruction.

It describes methods for elimination or reduction of risks arising from their use.

In addition, it specifies the type of information on safe working practices to be provided by the manufacturer.

This standard is not applicable to rotary mowers and flail-mowers which are covered by EN 745.

Environmental aspects have not been considered in this standard.

This European Standard is not applicable to inter-row mowing units which are manufactured before the date of publication of this document by CEN.

Document History

SN EN 13448+A1
March 1, 2010
Agricultural and forestry machinery - Inter-row mowing units - Safety
This European Standard specifies the safety requirements and test methods for the design and construction of inter-row mowing units with vertical spindles mounted on grass cutting machines such as...

References

Advertisement