SNV - SN EN ISO 3908

Hardmetals - Determination of insoluble (free) carbon - Gravimetric method

active, Most Current
Organization: SNV
Publication Date: 1 March 2010
Status: active
Page Count: 14
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals.

This method is applicable to

- carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium,

- mixtures of these carbides and binder metals, free of lubricant, and

- all grades of presintered or sintered hardmetals, produced from these carbides,

having a mass fraction of insoluble carbon between 0,02 % and 0,5 %.

Document History

SN EN ISO 3908
March 1, 2010
Hardmetals - Determination of insoluble (free) carbon - Gravimetric method
This International Standard specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to — carbides...

References

Advertisement