CEN - EN ISO 5821

Resistance welding - Spot welding electrode caps

active, Most Current
Organization: CEN
Publication Date: 1 November 2009
Status: active
Page Count: 16
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2).

It applies only to electrode caps for which the electrode force, FE, given for diameter d1 in Table 2 and Table A.2 is not exceeded.

Document History

EN ISO 5821
November 1, 2009
Resistance welding - Spot welding electrode caps
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see...

References

Advertisement