SNV - SN EN 3660-062
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90 degrees, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking, for heat shrinkable boot, for use under the following conditions:
The mating connectors are listed in EN 3660-002.
Temperature range, Class F : − 65 °C to 200 °C;
Class K : − 65 °C to 260 °C;
Class W : − 65 °C to 175 °C.
Associated electrical accessories :EN 3660-033 Metallic banD (for shield termination backshells)
These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History