SNV - SN EN 2818

Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings a or D Less than or equal to 200 mm, Rm Greater than or equal to 1 070 MPa

active, Most Current
Organization: SNV
Publication Date: 1 March 2010
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PM1802 (X5CrNiCu15-5)

Consumable electrode remelted

Solution treated and precipitation treated

Forgings

a or D ≤ 200 mm

Rm ≥ 1 070 MPa

for aerospace applications.

Document History

SN EN 2818
March 1, 2010
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings a or D Less than or equal to 200 mm, Rm Greater than or equal to 1 070 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Forgings a or D ≤ 200 mm Rm ≥ 1 070...

References

Advertisement