ITU-R F.1245 FRENCH
MATHEMATICAL MODEL OF AVERAGE AND RELATED RADIATION PATTERNS FOR LINE-OF-SIGHT POINT-TO-POINT RADIO-RELAY SYSTEM ANTENNAS FOR USE IN CERTAIN COORDINATION STUDIES AND INTERFERENCE ASSESSMENT IN THE FREQUENCY RANGE FROM 1 GHz TO ABOUT 70 GHz
inactive
Buy Now
| Organization: | ITU-R |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 4 |
Document History
January 1, 2019
Mathematical model of average and related radiation patterns for point-to-point fixed wireless system antennas for use in interference assessment in the frequency range from 1 GHz to 86 GHz
A description is not available for this item.
ITU-R F.1245 FRENCH
January 1, 2000
MATHEMATICAL MODEL OF AVERAGE AND RELATED RADIATION PATTERNS FOR LINE-OF-SIGHT POINT-TO-POINT RADIO-RELAY SYSTEM ANTENNAS FOR USE IN CERTAIN COORDINATION STUDIES AND INTERFERENCE ASSESSMENT IN THE FREQUENCY RANGE FROM 1 GHz TO ABOUT 70 GHz
A description is not available for this item.