SNV - SN EN 1870-5+A1
Safety of woodworking machines - Circular sawing machines - Part 5: Circular saw benches/up-cutting cross-cut sawing machines
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to circular saw benches/up-cutting cross-cut sawing machines, hereinafter referred to as "machines", designed to cut solid wood, chipboard, fibreboard, plywood and also these materials where they are covered with plastic edging and/or plastic/light alloy laminates.
This European Standard does not apply to:
- hand-held motor-operated electric tools or any adaptation permitting their use in a different mode, i.e. bench mounting;
- NOTE 1 Hand-held motor-operated electric tools and saw benches to form an integrated whole with a handheld motor-operated electric tools are covered by EN 60745-1:2006 together with EN 60745-2-5:2007.
- machines set up on a bench or a table similar to a bench, which is intended to carry out work in a stationary position, capable of being lifted by one person by hand.
NOTE 2 Transportable motor-operated electric tools are covered by the requirements of EN 61029-1:2000 together with EN 61029-2-1:2002.
deleted text
For Computer Numerically Controlled (CNC) machines this European Standard does not cover hazards related to Electro-Magnetic Compatibility (EMC).
This European Standard is primarily directed at machines which are manufactured after the date of issue of this European Standard.
NOTE 3 Circular saw benches are dealt with in EN 1870-1:1999.
Document History