SNV - SN EN 4114

Aerospace series - Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning - Dimensions, masses

inactive
Organization: SNV
Publication Date: 1 February 2010
Status: inactive
Page Count: 12
ICS Code (Other fasteners): 49.030.99
scope:

This European Standard specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials.

These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles.

They are used up to 80 °C max.

Usage at a higher temperature is at the option of the user.

For temperature range and environmental considerations, see the various cushion material standards.

Document History

January 1, 2024
Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies...
SN EN 4114
February 1, 2010
Aerospace series - Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning - Dimensions, masses
This European Standard specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe...

References

Advertisement