SNV - SN EN ISO 8612

Ophthalmic instruments - Tonometers

active, Most Current
Organization: SNV
Publication Date: 1 March 2010
Status: active
Page Count: 24
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard, together with ISO 15004-1, specifies minimum requirements and the design compliance procedure for tonometers intended for routine clinical use in the estimation of intraocular pressure (IOP).

This International Standard takes precedence over ISO 15004-1, if differences exist.

NOTE The true intraocular pressure is seldom directly measured since it would require invasion of the eye. Since the true IOP cannot be clinically measured, alternative methods are specified for determining a reference IOP (Annex A and Annex B).

Document History

SN EN ISO 8612
March 1, 2010
Ophthalmic instruments - Tonometers
This International Standard, together with ISO 15004-1, specifies minimum requirements and the design compliance procedure for tonometers intended for routine clinical use in the estimation of...

References

Advertisement