CENELEC - EN 61755-3-1

Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2009
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibreto- fibre interconnection. Ferrules made from the material specified in this document are suitable for use in categories C, U, E, and O as defined in IEC 61753-1.

Ferrule dimensions and features are contained in the IEC 61754 series of fibre optic connector interface documents.

Document History

EN 61755-3-1
February 1, 2009
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibreto- fibre...

References

Advertisement