BSI - PREN 1570

Safety requirements for lifting tables

active, Most Current
Buy Now
Organization: BSI
Publication Date: 1 February 2006
Status: active
Page Count: 48
ICS Code (Other lifting equipment): 53.020.99
scope:

This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i. e. not for passenger use).

This European Standard deals with all significant hazards pertinent to lifting tables when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce the risks arising from the significant hazards.

Both power operated and manually operated lifting tables are included whether stationary or mobile.

This European Standard does not apply to the following equipment:

- permanently installed lifting tables, serving specific levels of a building and fitted with a car;

- lifting tables whose travel speed exceeds 0,15 m/s (unless safe by position and non person carrying);

- power operated lifting platforms for persons with impaired mobility;

- mobile lifting tables for airport ground support equipment;

- lifting tables used as part of a lift under the "Lift Directive";

- lifting tables used on ships;

- mobile elevating work platforms;

- vehicle lifts for maintenance;

- mobile lifting tables used for fire fighting;

- mobile lifting tables used as fork lift trucks, and order pickers;

- mobile lifting tables with a horizontal travelling speed of more than 1,6 m/s;

- rail dependent storage and retrieval equipment;

- theatre stage lifts;

- scissor lift pallet trucks;

- suspended lifting tables.

This standard does not consider the power supply to the lifting table by internal combustion engine.

This standard does not establish the additional requirements for:

- operation in severe conditions (e. g. extreme climates, freezer applications, strong magnetic fields);

- operation subject to special rules (e. g. potentially explosive atmospheres, mines);

- handling of loads, the nature of which could lead to dangerous situations (e. g. molten metal, acids, radiating materials, especially brittle loads);

- hazards occurring during construction, transportation and disposal;

- equipment installed on the load platform or replacing it;

- integration into systems or other machines, control from more than two control stations, etc.;

- cable-less controls;

- lifting tables where the hydraulic pressure is derived directly from gas pressure.

Document History

PREN 1570
February 1, 2006
Safety requirements for lifting tables
This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i. e....
May 1, 1998
Safety requirements for lifting tables
A description is not available for this item.
May 1, 1998
Safety Requirements for Lifting Tables
A description is not available for this item.
May 1, 1998
Safety Requirements for Lifting Tables
A description is not available for this item.

References

Advertisement