NAVISTAR - TMS 4519

Black Corrosion-Resistant Cathodic E-coat Finish

inactive
Organization: NAVISTAR
Publication Date: 1 April 2010
Status: inactive
Page Count: 4
scope:

This specification covers the requirements for the coating, part performance, quality, KCC, source approval and quality control, packing, shipping, and identification, and designation on drawings.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers the requirements for a black non-decorative corrosion-resistant finish consisting of zinc plating with a black cathodic electrocoat (e-coat). This type of finish is intended for exterior applications requiring good corrosion resistance, but not requiring UV resistance, such as for underhood or non-visible/non-exposed chassis parts. Fastener applications might include fasteners size M6 and larger, thread formers, tapping screws, some SEMS screws, and hex flange bolts. This coating should not be used on small machine screws (less than M6) or on washers.

Document History

December 1, 2015
VOID - Black Corrosion-Resistant Cathodic E-coat Finish
A description is not available for this item.
August 1, 2014
VOID - Black Corrosion-Resistant Cathodic E-coat Finish
A description is not available for this item.
TMS 4519
April 1, 2010
Black Corrosion-Resistant Cathodic E-coat Finish
This specification covers the requirements for the coating, part performance, quality, KCC, source approval and quality control, packing, shipping, and identification, and designation on drawings....
June 1, 2007
Black Multi-Layer Coating
This specification covers the general coating process, coating performance and fastener torquetension requirements, quality, KCC, source approval and quality control, packing, shipping, and...
April 1, 2002
Black, Multi-Layer, E-Coated Fastener Finish
2.0 SCOPE This specification covers the general coating process, coating performance and fastener torque-tension requirements, quality, KCC, source approval and quality control, packing, shipping,...

References

Advertisement