SNV - SN EN 2869

Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal accross flats, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 degrees C

active, Most Current
Organization: SNV
Publication Date: 1 February 2010
Status: active
Page Count: 11
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of hexagonal slotted/castellated nuts, normal height, normal across flats, in heat resisting steel, passivated.

Classification: 1 100 MPa 1) / 650 °C 2) .

1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.

Document History

SN EN 2869
February 1, 2010
Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal accross flats, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
This European Standard specifies the characteristics of hexagonal slotted/castellated nuts, normal height, normal across flats, in heat resisting steel, passivated. Classification: 1 100 MPa 1) /...

References

Advertisement