CEN - EN 15743

Supersulfated cement - Composition, specifications and conformity criteria

inactive
Organization: CEN
Publication Date: 1 January 2010
Status: inactive
Page Count: 28
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are to be combined to produce products in accordance with this standard. The definition also includes requirements the constituents have to meet and the mechanical, physical, chemical including heat of hydration requirements. This standard also states the conformity criteria and the related rules.

NOTE 1 In addition to the specified requirements, an exchange of additional information between the cement manufacturer and user may be helpful. The procedures for such an exchange are not within the scope of this standard but should be dealt with in accordance with national standards or regulations or may be agreed between the parties concerned.

NOTE 2 The word "cement" in this standard is used to refer only to supersulfated cement unless otherwise specified.

Document History

January 1, 2010
Supersulfated cement - Composition, specifications and conformity criteria
This European Standard defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are...
EN 15743
January 1, 2010
Supersulfated cement - Composition, specifications and conformity criteria
This European Standard defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are...

References

Advertisement