AAMI - 10993-4

Biological evaluation of medical devices— Part 4: Selection of tests for interaction with blood

inactive
Organization: AAMI
Publication Date: 1 January 2002
Status: inactive
Page Count: 48
scope:

This part of ISO 10993 provides general requirements for evaluating the interactions of medical devices with blood.

It describes

a) a classification of medical and dental devices that are intended for use in contact with blood, based on the intended use and duration of contact as defined in ISO 10993-1;

b) the fundamental principles governing the evaluation of the interaction of devices with blood; and

c) the rationale for structured selection of tests according to specific categories, together with the principles and scientific basis of these tests.

Detailed requirements for testing cannot be specified because of limitations in knowledge and precision of tests for interactions of devices with blood. This part of ISO 10993 describes biological evaluation in general terms and may not necessarily provide sufficient guidance for test methods for a specific device.

Document History

January 1, 2017
Biological evaluation of medical devices—Part 4: Selection of tests for interactions with blood
This document specifies general requirements for evaluating the interactions of medical devices with blood. It describes a) a classification of medical devices that are intended for use in contact...
January 1, 2006
Biological evaluation of medical devices - Part 4: Selection of test for interactions with blood - Amendment 1
A description is not available for this item.
October 31, 2002
Biological evaluation of medical devices, Part 4: Selection of tests for interactions with blood
A description is not available for this item.
10993-4
January 1, 2002
Biological evaluation of medical devices— Part 4: Selection of tests for interaction with blood
This part of ISO 10993 provides general requirements for evaluating the interactions of medical devices with blood. It describes a) a classification of medical and dental devices that are intended...
January 1, 2002
Biological evaluation of medical devices - Part 4: Selection of tests for interactions with blood
This part of ISO 10993 provides general requirements for evaluating the interactions of medical devices with blood. It describes a) a classification of medical and dental devices that are intended...
January 1, 2002
Biological evaluation of medical devices - Part 4: Selection of tests for interaction with blood
A description is not available for this item.
January 1, 1993
BIOLOGICAL EVALUATION OF MEDICAL DEVICES, PART 4: SELECTION OF TESTS FOR INTERACTIONS WITH BLOOD
A description is not available for this item.

References

Advertisement