SNV - SN EN 3660-021

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 021: Cable outlet, style A, 90 degrees, unsealed

active, Most Current
Organization: SNV
Publication Date: 1 March 2010
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions:

Associated electrical connector(s) :EN 3660-002

Temperature range,Class N : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Class K : − 65 °C to 260 °C

Document History

SN EN 3660-021
March 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 021: Cable outlet, style A, 90 degrees, unsealed
This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions: Associated electrical connector(s) :EN...

References

Advertisement