IEC 60245-4

Rubber insulated cables Rated voltages up to and including 450/750 V Part 4: Cords and flexibe cables

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2004
Status: inactive
Page Count: 48
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60245 details the particular specifications for rubber insulated and braided cords and for rubber insulated and rubber or polychloroprene or other equivalent synthetic elastomer sheathed cords and flexible cables of rated voltages up to and including 450/750 V.

All cables should comply with the appropriate requirements given in IEC 60245-1 and the individual types of cables should each comply with the particular requirements of this part.

Document History

September 1, 2011
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 4: Cords and flexible cables
This part of IEC 60245 details the particular specifications for rubber insulated and braided cords and for rubber insulated and rubber or polychloroprene or other equivalent synthetic elastomer...
IEC 60245-4
February 1, 2004
Rubber insulated cables Rated voltages up to and including 450/750 V Part 4: Cords and flexibe cables
This part of IEC 60245 details the particular specifications for rubber insulated and braided cords and for rubber insulated and rubber or polychloroprene or other equivalent synthetic elastomer...
June 1, 1994
Rubber Insulated Cables - Rated Voltage up to and Including 450/750 V - Part 4: Cords and Flexible Cables
A description is not available for this item.
June 1, 1994
Rubber Insulated Cables - Rated Voltage up to and Including 450/750 V - Part 4: Cords and Flexible Cables
A description is not available for this item.
January 1, 1994
Rubber Insulated Cables - Rated Voltage up to and Including 450/750 V - Part 4: Cords and Flexible Cables
A description is not available for this item.

References

Advertisement