ISO 20795-2

Dentistry — Base polymers — Part 2: Orthodontic base polymers

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2010
Status: inactive
Page Count: 38
ICS Code (Dental materials): 11.060.10
scope:

This part of ISO 20795 is applicable to orthodontic base polymers and copolymers used in the construction of both active and passive orthodontic appliances and specifies their requirements. It also specifies test methods to be used in determining compliance with these requirements. It further specifies requirements with respect to packaging and marking the products and to the instructions to be supplied for use of these materials.

Document History

March 1, 2013
Dentistry - Base polymers - Part 2: Orthodontic base polymers
This part of ISO 20795 is applicable to orthodontic base polymers and copolymers used in the construction of both active and passive orthodontic appliances and specifies their requirements. It also...
ISO 20795-2
March 15, 2010
Dentistry — Base polymers — Part 2: Orthodontic base polymers
This part of ISO 20795 is applicable to orthodontic base polymers and copolymers used in the construction of both active and passive orthodontic appliances and specifies their requirements. It also...

References

Advertisement