CEN - EN 2852

Aerospace series - Nuts, hexagonal, plain, normal height, normal across flats, heat resisting steel passivated - Classification: 1 100 MPa/650 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 March 2010
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of plain hexagonal nuts in passivated heat resisting steel, with or without locking holes, the dimensions of which are in conformity with ISO 8279.

These nuts are intended for use in aircraft assemblies, subjected principally to tension loading.

They are intended to be used with bolts of 1 100 MPa 1) tensile strength classification, at temperatures up to 650 °C.

1) This strength level applies at ambient temperature

Document History

EN 2852
March 1, 2010
Aerospace series - Nuts, hexagonal, plain, normal height, normal across flats, heat resisting steel passivated - Classification: 1 100 MPa/650 Degrees C
This standard specifies the characteristics of plain hexagonal nuts in passivated heat resisting steel, with or without locking holes, the dimensions of which are in conformity with ISO 8279. These...

References

Advertisement