CENELEC - EN 61300-2-1
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.
NOTE Most vibrations encountered in service are not of a simple harmonic nature. However, it has been shown that tests based on vibrations of this type are satisfactory to simulating actual service.
Document History
March 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
This part of IEC 61300 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that are encountered during field service on attenuation.
NOTE...
EN 61300-2-1
November 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
This part of IEC 61300 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.
NOTE Most vibrations...
January 1, 2003
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-1: Tests - Vibration (sinusoidal)
A description is not available for this item.
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-1: Tests - Vibration (Sinusoidal)
A description is not available for this item.