CEN - EN 3529
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 150 mm - 1 750 MPa less than or equal to Rm less than or equal to
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel FE-PM2701 (X2NiCoMo18-8-5)
Vacuum induction melted and vacuum arc remelted
Solution treated and precipitation treated
Forgings
a or D ≤ 150 mm
1 750 MPa ≤ Rm ≤ 2 000 MPa
for aerospace applications.
Document History
EN 3529
March 1, 2010
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 150 mm - 1 750 MPa less than or equal to Rm less than or equal to
This standard specifies the requirements relating to:
Steel FE-PM2701 (X2NiCoMo18-8-5)
Vacuum induction melted and vacuum arc remelted
Solution treated and precipitation treated
Forgings
a or D...