GMKOREA EDS-T-2316

2-AXIS SIMULATION TEST FOR REAR AXLE

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 7
scope:

This standard applies only to the rear axle assembly of the U100 car. Components subject to verification of durability through this test are confined to the rear axle, spindle, rear spring, insulation rind, damper and rear axle bush.

PURPOSE

This standard aims at specifying the procedures of verifying durability of the torsion beam rear axle assembly for the longitudinal load input which passes through the tire centerline and the lateral load input at the tire ground contact area among other loads applied from the axle in driving and durability of each component for the vertical load input to each wheel.

Document History

November 1, 2011
2-Axis Simulation Test for Rear Axle
This standard applies only to the rear axle assembly of the U100 car. Components subject to verification of durability through this test are confined to the rear axle, spindle, rear spring,...
GMKOREA EDS-T-2316
June 19, 2006
2-AXIS SIMULATION TEST FOR REAR AXLE
This standard applies only to the rear axle assembly of the U100 car. Components subject to verification of durability through this test are confined to the rear axle, spindle, rear spring,...
Advertisement