BSI - BS EN 3529

Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 150 mm - 1 750 MPa less than or equal to Rm less than or equal to 2 000 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2010
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10

Document History

BS EN 3529
April 30, 2010
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 150 mm - 1 750 MPa less than or equal to Rm less than or equal to 2 000 MPa
A description is not available for this item.

References

Advertisement