DS/IEC 723-3-1
Inductor and transformer cores for telecommunications - Part 3: Blank detail specification: Magnetic oxide cores for broad-band transformers - Assessment levels A and B
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
The Standard also bears two QC numbers. These numbers, QC 25 0201 and QC 250202, are the specification numbers in the IEC Quality Assessment System for Electronic Components (IECQ). Lists the ratings, characteristics inspection requirement and additional information for magnetic oxide cores for broad-band transformers at assessment levels A and B.
Document History
DS/IEC 723-3-1
January 1, 1987
Inductor and transformer cores for telecommunications - Part 3: Blank detail specification: Magnetic oxide cores for broad-band transformers - Assessment levels A and B
The Standard also bears two QC numbers. These numbers, QC 25 0201 and QC 250202, are the specification numbers in the IEC Quality Assessment System for Electronic Components (IECQ). Lists the...