ISO 11237

Rubber hoses and hose assemblies - Compact wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2010
Status: inactive
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for five types of compact, wire-braid-reinforced hose and hose assembly of nominal size from 5 to 31,5. They are suitable for use with water-based hydraulic fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from −40 °C to +60 °C and oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from −40 °C to +100 °C.

This International Standard does not include requirements for end fittings. It is limited to requirements for hoses and hose assemblies.

NOTE It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.

Document History

September 1, 2017
Rubber hoses and hose assemblies - Compact wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification
This document specifies requirements for five types of compact, wire-braid-reinforced hose and hose assembly of nominal size from 5 to 31,5. They are suitable for use with — oil-based hydraulic...
ISO 11237
April 15, 2010
Rubber hoses and hose assemblies - Compact wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification
This International Standard specifies requirements for five types of compact, wire-braid-reinforced hose and hose assembly of nominal size from 5 to 31,5. They are suitable for use with water-based...

References

Advertisement