CEN - EN ISO 105-C06
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
| Organization: | CEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal household articles using a reference detergent. Industrial and hospital articles may be subjected to special laundering procedures which may be more severe in some aspects.
The colour loss and staining resulting from desorption and/or abrasive action in one single (S) test closely approximates to one commercial or domestic laundering. The results of one multiple (M) test may in some cases be approximated by the results of up to five domestic or commercial launderings at temperatures not exceeding 70 °C. The M tests are more severe than the S tests because of an increase in mechanical action.
These methods do not reflect the effect of optical brighteners present in commercial washing products.
These methods are designed for the detergents and bleach systems given. Other detergents and bleach systems may require different conditions and levels of ingredients.
Document History