FORD WSK-M3D168-A2

PHENOLIC (PF), 40% WOOD FLOUR FILLED COMPRESSION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 16 December 2004
Status: active
Page Count: 4
scope:

The material defined by this specification is a thermosetting compression molding compound based on two stage cure phenolic resin, 40% or above wood flour filled, with phenolic resin content of 45% minimum.

Document History

FORD WSK-M3D168-A2
December 16, 2004
PHENOLIC (PF), 40% WOOD FLOUR FILLED COMPRESSION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermosetting compression molding compound based on two stage cure phenolic resin, 40% or above wood flour filled, with phenolic resin content of 45%...
June 1, 1992
PHENOLIC (PF), 40 % WOOD FLOUR FILLED COMPRESSION MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermosetting compression molding compound based on two stage cure phenolic resin, 40 % or above wood flour filled, with phenolic resin...

References

Advertisement