SNZ - AS/NZS 60927
Auxiliaries for lamps—Starting devices (other than glow starters)—Performance requirements
| Organization: | SNZ |
| Publication Date: | 14 December 2005 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, which produce starting pulses not greater than 5 kV. It should be read in conjunction with AS/NZS 61347.1 and AS/NZS 61347.2.1.
NOTE 1 - All glow starters for fluorescent and other discharge lamps including thermal relay/cut-outs will be included in IEC 60155.
NOTE 2 - There are regional standards regarding the regulation of EMC requirements for end-products like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.
Document History