CENELEC - EN 60974-9

Arc welding equipment - Part 9: Installation and use

inactive
Organization: CENELEC
Publication Date: 1 March 2010
Status: inactive
Page Count: 32
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 is applicable to the installation and use of equipment for arc welding and allied processes designed in accordance with safety requirements of IEC 60974-1, IEC 60974-6 or equivalent.

This part of IEC 60974 is applicable for the guidance of instructors, operators, welders, managers, and supervisors in the safe installation and use of equipment for arc welding and allied processes and the safe performance of welding and cutting operations.

National and local regulations take precedence over this part of IEC 60974.

Document History

June 1, 2018
Arc welding equipment - Part 9: Installation and use
This document is applicable to requirements for installation and instructions for use of equipment for arc welding and allied processes designed in accordance with safety requirements of IEC 60974-1,...
EN 60974-9
March 1, 2010
Arc welding equipment - Part 9: Installation and use
This part of IEC 60974 is applicable to the installation and use of equipment for arc welding and allied processes designed in accordance with safety requirements of IEC 60974-1, IEC 60974-6 or...

References

Advertisement