ATIS - 0700008

Cell Broadcast Entity (CBE) to Cell Broadcast Center (CBC) Interface Specification

inactive
Organization: ATIS
Publication Date: 1 March 2010
Status: inactive
Page Count: 33
scope:

The scope of this Standard is the definition of the interface and message transfer protocol between a Cell Broadcast Entity (CBE) and a Cell Broadcast Center (CBC) to support text-based Cell Broadcast services.

Purpose

The purpose of this Standard is to define a message transfer protocol on the interface between the CBE and CBC independent of the technology and application; to identify the requirements on the CBE and CBC to support the interface; and to identify requirements to support assumptions made in other specifications, such as the 3GPP specifications (e.g., [Ref 1]).

One of the main goals behind CBE to CBC interface is to have a common interface from CBE to CBC that is independent of Cell Broadcast applications and the technologies associated with the CMSP infrastructure. Any application-dependent functions are to be handled by the CBE, whereas any technology-dependent functions (e.g., GSM, UMTS, LTE) are to be handled by the CBC.

Application

This specification is applicable to a CBE interfacing to a CBC. This specification is independent of the application supported by the Cell Broadcast Service, and is intended to support any text-based application over the Cell Broadcast Service.

Document History

February 1, 2018
Cell Broadcast Entity (CBE)-to-Cell Broadcast Center (CBC) Interface Specification
The scope of this Standard is the definition of the interface and message transfer protocol between a Cell Broadcast Entity (CBE) and a Cell Broadcast Center (CBC) to support text-based Cell...
0700008
March 1, 2010
Cell Broadcast Entity (CBE) to Cell Broadcast Center (CBC) Interface Specification
The scope of this Standard is the definition of the interface and message transfer protocol between a Cell Broadcast Entity (CBE) and a Cell Broadcast Center (CBC) to support text-based Cell...

References

Advertisement