NPFC - A-A-58071

TEST SET, RADIO FREQUENCY POWER (50 MHz to 40 GHz)

inactive
Buy Now
Organization: NPFC
Publication Date: 19 April 2010
Status: inactive
Page Count: 5
scope:

This Commercial Item Description (CID) describes the minimum requirements for a Radio Frequency Power Test Set which consists of a dual-channel peak and continuous wave power meter, sensors, and applicable accessories. The equipment, as described in this CID, will have a minimum frequency range of 50 MHz to 40 GHz and will be used for measuring peak power and continuous wave power over selected frequencies.

Document History

May 12, 2020
Test Set, Radio Frequency Power (50 MHz to 40 GHz)
A description is not available for this item.
May 7, 2015
TEST SET, RADIO FREQUENCY POWER (50 MHz to 40 GHz)
This Commercial Item Description (CID) describes the minimum requirements for a Radio Frequency Power Test Set which consists of a dual-channel peak and continuous wave power meter, sensors, and...
A-A-58071
April 19, 2010
TEST SET, RADIO FREQUENCY POWER (50 MHz to 40 GHz)
This Commercial Item Description (CID) describes the minimum requirements for a Radio Frequency Power Test Set which consists of a dual-channel peak and continuous wave power meter, sensors, and...
June 26, 1996
TEST SET, RADIO FREQUENCY POWER (50 MHZ TO 26.5 GHZ)
A description is not available for this item.

References

Advertisement