DSF/ISO/IEC/IEEE FDIS 8802-15-4

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 333
ICS Code (Networking): 35.110
scope:

The scope of this revision is to produce specific enhancements and corrections to IEEE Std 802.15.4, all of which will be backwards compatible with IEEE Std 802.15.4-2003. These enhancements and corrections include resolving ambiguities, reducing unnecessary complexity, increasing flexibility in security key usage, considerations for newly available frequency allocations, and others. IEEE Std 802.15.4 defines the physical layer (PHY) and medium access control (MAC) sublayer specifications for low-data-rate wireless connectivity with fixed, portable, and moving devices with no battery or very limited battery consumption requirements typically operating in the personal operating space (POS) of 10 m. It is foreseen that, depending on the application, a longer range at a lower data rate may be an acceptable tradeoff.

Document History

DSF/ISO/IEC/IEEE FDIS 8802-15-4
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements
The scope of this revision is to produce specific enhancements and corrections to IEEE Std 802.15.4, all of which will be backwards compatible with IEEE Std 802.15.4-2003. These enhancements and...
Advertisement