ASD-STAN PREN 4538-003

Aerospace series Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations Narrow series Dimensions and loads Part 003: Inch series with low friction coefficient

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 28 February 2010
Status: active
Page Count: 10
scope:

This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient, narrow series, inch series.

They shall be used in the temperature range - 54 °C to 120 °C.

Document History

ASD-STAN PREN 4538-003
February 28, 2010
Aerospace series Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations Narrow series Dimensions and loads Part 003: Inch series with low friction coefficient
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient,...

References

Advertisement