DSF/EN 15287-1/FprA1

Chimneys - Design, installation and commissioning of chimneys - Part 1: Chimneys for non-roomsealed heating appliances

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard describes the method of specifying the design, installation criteria for system chimneys, construction of custom built chimneys, and the relining of existing chimneys. It also gives information on commissioning of chimneys. This European Standard also deals with connecting flue pipes. This European Standard does not apply to freestanding chimneys covered by EN 13084-1. This European Standard excludes chimneys designated H (high positive pressure chimneys) and chimneys for room-sealed heating appliances. For the purpose of this European Standard the term ""installation"" includes construction

Document History

July 31, 2023
Chimneys – Design, installation and commissioning – Part 1: Chimneys and connecting flue pipes for non-room sealed combustion appliances
This document describes the method of specifying the design, installation and labelling criteria for system chimneys, construction of custom-built chimneys, the relining of existing chimneys and...
November 25, 2010
Chimneys – Design, installation and commissioning of chimneys – Part 1: Chimneys for non-roomsealed heating appliances
This European Standard describes the method of specifying the design, installation criteria for system chimneys, construction of custom built chimneys, and the relining of existing chimneys. It also...
November 30, 2007
Chimneys - Design, installation and commissioning of chimneys - Part 1: Chimneys for non-roomsealed heating appliances
This European Standard describes the method of specifying the design, installation criteria for system chimneys, construction of custom built chimneys, and the relining of existing chimneys. It also...
Chimneys – Design, installation and commissioning – Part 1: Chimneys and connecting flue pipes for non-room sealed combustion appliances
This European Standard describes the method of specifying the design, installation criteria for system chimneys, construction of custom built chimneys, and the relining of existing chimneys. It also...
DSF/EN 15287-1/FprA1
Chimneys - Design, installation and commissioning of chimneys - Part 1: Chimneys for non-roomsealed heating appliances
This European Standard describes the method of specifying the design, installation criteria for system chimneys, construction of custom built chimneys, and the relining of existing chimneys. It also...
Chimneys - Design, installation and commissioning of chimneys - Part 1: Chimneys for non-roomsealed heating appliances
A description is not available for this item.
Advertisement