ITU-T P.581

Use of head and torso simulator (HATS) for hands-free and handset terminal testing

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 December 2009
Status: inactive
Page Count: 18
scope:

This Recommendation specifies the use of the head and torso simulator (HATS) for hands-free (including speakerphone, loudspeaking and headset functions) and handset terminal testing. It applies for subjective tests, e.g., as described in [ITU-T P.832] or for objective measurements as described in, for example, [ITU-T P.340]. The test positions, equalizations and calibration are specified. The binaural test conditions are also considered. Test methods for both send and receive characteristics testing are specified.

For the applications described in this Recommendation, the HATS consists of a head mounted on a torso that extends to the waist. The head is equipped with two artificial ears according to [ITU-T P.57] and with a mouth simulator. The HATS is specified physically as well as acoustically, in [ITU-T P.58].

Document History

July 1, 2022
Use of head and torso simulator for hands-free and handset terminal testing
This Recommendation ITU-T P.581 specifies the use of the head and torso simulator (HATS) for hands-free (including speakerphone, loudspeaking and headset functions) and handset terminal testing. It...
February 1, 2014
Use of head and torso simulator for hands-free and handset terminal testing
This Recommendation specifies the use of the head and torso simulator (HATS) for hands-free (including speakerphone, loudspeaking and headset functions) and handset terminal testing. It applies for...
ITU-T P.581
December 1, 2009
Use of head and torso simulator (HATS) for hands-free and handset terminal testing
This Recommendation specifies the use of the head and torso simulator (HATS) for hands-free (including speakerphone, loudspeaking and headset functions) and handset terminal testing. It applies for...
May 1, 2000
Use of Head and Torso Simulator (HATS) for Hands-Free Terminal Testing Series P: Telephone Transmission Quality, Telephone Installations, Local Line Networks Objective Measuring Apparatus
A description is not available for this item.

References

Advertisement