DSF/prEN 997 rev

WC pans and WC suites with integral trap

pending
Organization: DS
Status: pending
Page Count: 63
ICS Code (Sanitary installations): 91.140.70
scope:

This standard specifies constructional and performance requirements together with the test methods for close-coupled suites one-piece WCs and independent WC pans with integral trap used for personal hygiene manufactured from glazed ceramics or stainless steel. This standard does not apply to squatting toilets, WC pans without integral trap, flushing cisterns as separate appliances. In case of independent WC pans, the associated flushing cisterns and pressure valves are covered by other standards and the reference to flushing cisterns is related only to the definition and requirements of flushing volume. In case of close-coupled suites and one-piece WCs, this standard also specifies design, performance requirements and the test methods for designated flushing cisterns with flushing mechanism, inlet valve and overflow. For these products, this standard covers flushing cisterns designated to be connected to drinking water installations inside buildings. Before installation of WCs, EN 12056-2 and national regulations shall be taken into account.

Document History

October 15, 2018
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
July 1, 2015
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
September 26, 2012
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
August 2, 2012
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
June 15, 2007
WC pans and WC suites with integral trap
The amendment deals with designation of products for CE marking purposes.
December 23, 2003
WC pans and WC suites with integral trap
This standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for personal hygiene...
February 6, 2001
WC pans with integral trap
This standard specifies constructional and performance requirements together with test methods for WC pans with integral trap used for domestic purposes made from vitreous china or stainless steel...
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
DSF/prEN 997 rev
WC pans and WC suites with integral trap
This standard specifies constructional and performance requirements together with the test methods for close-coupled suites one-piece WCs and independent WC pans with integral trap used for personal...
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
Advertisement