DIN EN 4073

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4073:2009

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2010
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 49.030.20

Document History

September 1, 2023
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C; English version prEN 4073:2023
A description is not available for this item.
August 1, 2016
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C; German and English version EN 4073:2016
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100 MPa1) /...
August 1, 2015
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C; German and English version FprEN 4073:2015
A description is not available for this item.
DIN EN 4073
April 1, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4073:2009
A description is not available for this item.
November 1, 1994
Aerospace series - Screws, pan head six lobe recess, coarse tolerance normal shank medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement