SNV - SN EN 3660-003

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard

inactive
Organization: SNV
Publication Date: 1 February 2010
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of grommet nuts, style A, for use under the following conditions:

Associated electrical connector(s) :EN 3660-002

Temperature range, Class N : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Class K : − 65 °C to 260 °C

Class A : − 65 °C to 200 °C

Document History

October 1, 2023
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard
This document specifies a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature range, Class N: −65 °C to 200 °C...
SN EN 3660-003
February 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) :EN 3660-002 Temperature range, Class N : − 65 °C to 200...
March 1, 2007
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
A description is not available for this item.

References

Advertisement