ISO 14122-3

Safety of machinery — Permanent means of access to machinery — Part 3: Stairs, stepladders and guard-rails AMENDMENT 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2010
Status: inactive
Page Count: 8
ICS Code (Safety of machinery): 13.110
scope:

Number the existing Note as Note 1 and add the following Note 2:

NOTE 2 For mobile machinery, alternative requirements can apply due to their dimensions and particular conditions of use.

Document History

June 1, 2016
Safety of machinery - Permanent means of access to machinery - Part 3: Stairs, stepladders and guard-rails
This part of ISO 14122 gives requirements for non-powered stairs, stepladders and guard-rails which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable,...
ISO 14122-3
April 15, 2010
Safety of machinery — Permanent means of access to machinery — Part 3: Stairs, stepladders and guard-rails AMENDMENT 1
Number the existing Note as Note 1 and add the following Note 2: NOTE 2 For mobile machinery, alternative requirements can apply due to their dimensions and particular conditions of use.
May 15, 2001
Safety of Machinery - Permanent Means of Access to Machinery - Part 3: Stairs, Stepladders and Guard-Rails
This standard applies to all machinery (stationary and mobile) where fixed means of access are necessary. This standard applies to stairs, step ladders and guard-rails which are a part of a machine....

References

Advertisement