SNV - SN EN 2865

Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C

active, Most Current
Organization: SNV
Publication Date: 1 February 2010
Status: active
Page Count: 9
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of two lugs, counterbored floating anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated.

Classification: 1 100 MPa 1) / 315 °C 2).

1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

SN EN 2865
February 1, 2010
Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C
This European Standard specifies the characteristics of two lugs, counterbored floating anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting...

References

Advertisement