DSF/CLC/prTS 50549

Requirements for the connection of generators above 16 A per phase to the LV distribution system or to the MV distribution system

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Generators): 29.160.20
scope:

The purpose of this Technical Specification is to provide technical guidance for the connection of generating plants which can be operated in parallel with a public distribution network.

Document History

Requirements for the connection of generators above 16 A per phase -- Part 1: Connection to the LV distribution system
The purpose of this Technical Specification is to provide technical guidance for the connection of generating plants which can be operated in parallel with a public distribution network. This...
DSF/CLC/prTS 50549
Requirements for the connection of generators above 16 A per phase to the LV distribution system or to the MV distribution system
The purpose of this Technical Specification is to provide technical guidance for the connection of generating plants which can be operated in parallel with a public distribution network.
Advertisement