DOD - DSCC-DWG-07010

RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201

inactive
Buy Now
Organization: DOD
Publication Date: 20 April 2010
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a 0.020 by 0.010 chip resistor, which is resistant to the degrading effects of moisture while under power.

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.

Document History

January 11, 2023
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Scope. This drawing describes the requirements for a 0.020 by 0.010 chip resistor, which is resistant to the degrading effects of moisture while under power.
September 20, 2018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
August 18, 2017
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 5, 2016
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 14, 2013
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
DSCC-DWG-07010
April 20, 2010
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 11, 2009
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0201
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.

References

Advertisement