CEN - EN 13693

Precast concrete products - Special roof elements

active, Most Current
Organization: CEN
Publication Date: 1 September 2004
Status: active
Page Count: 62
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document identifies the requirements, the basic performance criteria and the evaluation of conformity for special precast roof elements made of reinforced or prestressed normal weight concrete, used for the construction of buildings, with or without separating function with respect to fire resistance.

NOTE The title of special roof elements refers to thin-walled structural elements with deformable transverse profile, such as folded plates, or shell elements, the intended use being specific for roofings with their typical loads. This type of elements combines the overall flexural behaviour along the main span with a complex distribution of in-plane forces and local moments.

Other types of elements can be used in roofing, such as ribbed units, floor slabs, ... . For these elements reference shall be made to their respective product standards.

This document identifies also the requirements, the basic performance criteria and the evaluation of conformity of complementary elements made of reinforced or prestressed normal weight concrete, possibly used in combination with the main roof elements, such as load bearing shuttering plates and shells, for which reference shall be made to Annex F.

This document covers terminology, performance criteria, tolerances, relevant physical properties, test methods, and aspects of transport and erection.

This document does not deal with seismic behaviour.

This document does not cover load bearing capacity determined by testing.

Document History

EN 13693
September 1, 2004
Precast concrete products - Special roof elements
This document identifies the requirements, the basic performance criteria and the evaluation of conformity for special precast roof elements made of reinforced or prestressed normal weight concrete,...
September 1, 2004
Precast concrete products - Special roof elements
A description is not available for this item.

References

Advertisement