CENELEC - PREN 50477

Assessment of the compliance of broadcast station transmitters with the reference levels or the basic restrictions related to public and occupational exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz) when put into service

pending, Most Current
Organization: CENELEC
Publication Date: 1 March 2006
Status: pending
Page Count: 22
ICS Code (Radiation protection): 13.280
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This standard applies to Short Wave broadcast installations at transmitter sites operating in the frequency range 3 MHz to 30 MHz.

The object of this standard is to demonstrate the compliance of such installation with the public and worker exposure limits to radio frequency electromagnetic fields.

Document History

PREN 50477
March 1, 2006
Assessment of the compliance of broadcast station transmitters with the reference levels or the basic restrictions related to public and occupational exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz) when put into service
This standard applies to Short Wave broadcast installations at transmitter sites operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of...

References

Advertisement